STMicroelectronics, Inc. 8-bit 2KB 8MHz Embedded Microcontroller MCU ST62T01CM6

Description
8-Bit MCU, 2KB OTP/EPROM, 8MHz, SOP, 9 I/O, 1 Timer Product overview: ST62T01CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T01CM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 2KB OTP/EPROM, 8MHz, SOP, 9 I/O, 1 Timer Product overview: ST62T01CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T01CM6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 2KB 8MHz Embedded Microcontroller MCU
685-ST62T01CM6
8-bit 2KB 8MHz Embedded Microcontroller MCU 685-ST62T01CM6
8-Bit MCU, 2KB OTP/EPROM, 8MHz, SOP, 9 I/O, 1 Timer Product overview: ST62T01CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T01CM6 can be used for catalog matching and distributor lookup.

8-Bit MCU, 2KB OTP/EPROM, 8MHz, SOP, 9 I/O, 1 Timer Product overview: ST62T01CM6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T01CM6 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - 497-2095-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-2095-5-ND
Microcontrollers 497-2095-5-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST62T01CM6 - 844886-ST62T01CM6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T01CM6
844886-ST62T01CM6
Embedded - Embedded - Microcontrollers - ST62T01CM6 844886-ST62T01CM6
Manufacturer: STMicroelectronics Win Source Part Number: 844886-ST62T01CM6 Series: ST6 Features: series Microcontroller IC Package: Tube Number of I/O: 9 Part Status: Obsolete Family Name: ST62T Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 49 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-2095-5-NDR, -497-2095-5-NDR, 497-2095-5, -497-2095-5

Manufacturer: STMicroelectronics
Win Source Part Number: 844886-ST62T01CM6
Series: ST6
Features: series Microcontroller IC
Package: Tube
Number of I/O: 9
Part Status: Obsolete
Family Name: ST62T
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-2095-5-NDR, -497-2095-5-NDR, 497-2095-5, -497-2095-5

Buy Now Datasheet
Microcontrollers - ST62T01CM6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62T01CM6
Microcontrollers ST62T01CM6
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP

ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Microcontrollers - ST62T01CM6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST62T01CM6
Microcontrollers ST62T01CM6
IC MCU 8BIT 2KB OTP 16SOIC

IC MCU 8BIT 2KB OTP 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62T01CM6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62T01CM6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62T01CM6
IC MCU 8BIT 2KB OTP 16SOIC

IC MCU 8BIT 2KB OTP 16SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST62T01CM6
Embedded - Microcontrollers ST62T01CM6
IC MCU 8BIT 2KB OTP 16SOIC

IC MCU 8BIT 2KB OTP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST62T01CM6 497-2095-5-ND 844886-ST62T01CM6 ST62T01CM6 ST62T01CM6 ST62T01CM6 ST62T01CM6
Product Name 8-bit 2KB 8MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST62T01CM6 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 64 KB
Supply Voltage 3 to 6 volts 3 to 6 volts 3 to 6 volts 6 volts
Package Type Other; SOP SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Other; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details