8B MCU OTP,ROM,FASTROM,EPRO
Manufacturer: STMicroelectronics
Win Source Part Number: 031016-ST62T01CM3
Packaging: Reel - TR
Core Processor: ST6
Number of I/O: 9
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 16-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Alternative Parts (Cross-Reference): MC908QY4ACDWE; ST62T01CM3/TR; ST7FLIT15BY1M6; ST62T01CM3;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP
IC MCU 8BIT 2KB OTP 16SOIC
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP
IC MCU 8BIT 2KB OTP 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST62T01CM3 | 031016-ST62T01CM3 | 497-8246-ND | ST62T01CM3 | ST62T01CM3 | ST62T01CM3 |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ST62T01CM3 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| RAM | 0.0640 KB | 2 KB | 0.0640 KB | 64 KB | 0.0640 KB | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 6 volts | ||
| Package Type | Other; SOP | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |