8-BIT, OTPROM, 8MHz, MICROCONTROLLER, PDIP16, 0.300 INCH, PLASTIC, DIP-16 Product overview: ST62T01CB3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T01CB3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263305-ST62T01CB3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST6
Core Processor: ST6
Speed: 8MHz
Package: Tube
Standard Package: 25
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 9
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
RAM Size: 64 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST62T
Product Status: Obsolete
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP
IC MCU 8BIT 2KB OTP 16DIP
IC MCU 8BIT 2KB OTP 16DIP
ST6 ST6 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ST62T01CB3 | 1263305-ST62T01CB3 | ST62T01CB3-ND | ST62T01CB3 | ST62T01CB3 | ST62T01CB3 |
| Product Name | 8-bit 8MHz DIP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.0640 KB | 2 KB | 0.0640 KB | 64 KB | 0.0640 KB | |
| Supply Voltage | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | 6 volts | ||
| Package Type | Other; PDIP | CDIP | CDIP; Other; "16-DIP (0.300"", 7.62mm)" | CDIP; Other; 16-DIP (0.300\", 7.62mm) | CDIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |