STMicroelectronics 8-bit 1KB 3.3V 5V Embedded Microcontroller MCU ST62T00CN3

Description
MCU 8-bit ST62xx CISC 1KB EPROM 3.3V/5V 16-Pin SSOP Tube Product overview: ST62T00CN3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 3.3V, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T00CN3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit ST62xx CISC 1KB EPROM 3.3V/5V 16-Pin SSOP Tube Product overview: ST62T00CN3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 3.3V, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T00CN3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 1KB 3.3V 5V Embedded Microcontroller MCU - 685-ST62T00CN3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1KB 3.3V 5V Embedded Microcontroller MCU
685-ST62T00CN3
8-bit 1KB 3.3V 5V Embedded Microcontroller MCU 685-ST62T00CN3
MCU 8-bit ST62xx CISC 1KB EPROM 3.3V/5V 16-Pin SSOP Tube Product overview: ST62T00CN3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 3.3V, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T00CN3 can be used for catalog matching and distributor lookup.

MCU 8-bit ST62xx CISC 1KB EPROM 3.3V/5V 16-Pin SSOP Tube Product overview: ST62T00CN3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 3.3V, 5V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62T00CN3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST62T00CN3 - 1162063-ST62T00CN3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62T00CN3
1162063-ST62T00CN3
Embedded - Embedded - Microcontrollers - ST62T00CN3 1162063-ST62T00CN3
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162063-ST62T00CN3 Memory Type: EPROM Memory Size: 1 kB RAM Size: 64 B Categories: Embedded - Microcontrollers Case / Package: SSOP Max Frequency: 8 MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Max Operating Temperature: 125 °C Number of Programmable I/O: 9 Number of Timers/Counters: 1

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162063-ST62T00CN3
Memory Type: EPROM
Memory Size: 1 kB
RAM Size: 64 B
Categories: Embedded - Microcontrollers
Case / Package: SSOP
Max Frequency: 8 MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Max Operating Temperature: 125 °C
Number of Programmable I/O: 9
Number of Timers/Counters: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST62T00CN3 1162063-ST62T00CN3
Product Name 8-bit 1KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62T00CN3
Data Bus 8 Bit 8 Bit
RAM 0.0640 KB 0.0640 KB
Package Type Other; SSOP SOP; SSOP; Other; SSOP
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers