STMicroelectronics 8-bit 1KB 3.3V 5V Embedded Microcontroller MCU ST62P03CM1/MAM

Description
Mcu 8-BIT ST6 Cisc 1KB Rom 3.3V/5V 16 Sop Product overview: ST62P03CM1/MAM from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62P03CM1/MAM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mcu 8-BIT ST6 Cisc 1KB Rom 3.3V/5V 16 Sop Product overview: ST62P03CM1/MAM from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62P03CM1/MAM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 1KB 3.3V 5V Embedded Microcontroller MCU - 685-ST62P03CM1/MAM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1KB 3.3V 5V Embedded Microcontroller MCU
685-ST62P03CM1/MAM
8-bit 1KB 3.3V 5V Embedded Microcontroller MCU 685-ST62P03CM1/MAM
Mcu 8-BIT ST6 Cisc 1KB Rom 3.3V/5V 16 Sop Product overview: ST62P03CM1/MAM from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62P03CM1/MAM can be used for catalog matching and distributor lookup.

Mcu 8-BIT ST6 Cisc 1KB Rom 3.3V/5V 16 Sop Product overview: ST62P03CM1/MAM from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62P03CM1/MAM can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST62P03CM1/MAM - 1211058-ST62P03CM1/MAM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62P03CM1/MAM
1211058-ST62P03CM1/MAM
Embedded - Embedded - Microcontrollers - ST62P03CM1/MAM 1211058-ST62P03CM1/MAM
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211058-ST62P03CM1/M AM Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): ST62P03CM1MAM; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211058-ST62P03CM1/MAM
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): ST62P03CM1MAM;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST62P03CM1/MAM 1211058-ST62P03CM1/MAM
Product Name 8-bit 1KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62P03CM1/MAM
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details