STMicroelectronics, Inc. 8-bit 4KB 8MHz DIP Embedded Microcontroller MCU ST62E25CF1

Description
8-Bit MCU, 4KB EPROM, 16-Ch ADC, 8MHz, DIP Product overview: ST62E25CF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62E25CF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 4KB EPROM, 16-Ch ADC, 8MHz, DIP Product overview: ST62E25CF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62E25CF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 4KB 8MHz DIP Embedded Microcontroller MCU - 685-ST62E25CF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 8MHz DIP Embedded Microcontroller MCU
685-ST62E25CF1
8-bit 4KB 8MHz DIP Embedded Microcontroller MCU 685-ST62E25CF1
8-Bit MCU, 4KB EPROM, 16-Ch ADC, 8MHz, DIP Product overview: ST62E25CF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62E25CF1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 4KB EPROM, 16-Ch ADC, 8MHz, DIP Product overview: ST62E25CF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 8MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62E25CF1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST62E25CF1 - 795536-ST62E25CF1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62E25CF1
795536-ST62E25CF1
Embedded - Embedded - Microcontrollers - ST62E25CF1 795536-ST62E25CF1
Manufacturer: STMicroelectronics Win Source Part Number: 795536-ST62E25CF1 Series: ST6 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ST6 Speed: 8MHz Package: 28-CDIP (0.600", 15.24mm) Window Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 20 Program Memory Size: 4KB (4K x 8) Program Memory Type: EPROM, UV RAM Size: 64 x 8 Data Converters: A/D 16x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 6 V Part Status: Obsolete(EOL) Family Name: ST62E25C Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TMS370C6C0ANA; SE370C6C0ANT; TMS370C011ANL; COP8ACC728N9-XE; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795536-ST62E25CF1
Series: ST6
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: ST6
Speed: 8MHz
Package: 28-CDIP (0.600", 15.24mm) Window
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 20
Program Memory Size: 4KB (4K x 8)
Program Memory Type: EPROM, UV
RAM Size: 64 x 8
Data Converters: A/D 16x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: ST62E25C
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TMS370C6C0ANA; SE370C6C0ANT; TMS370C011ANL; COP8ACC728N9-XE;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ST62E25CF1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62E25CF1-ND
Microcontrollers ST62E25CF1-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62E25CF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62E25CF1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62E25CF1
IC MCU 8BIT 4KB EPROM/UV 28DIP

IC MCU 8BIT 4KB EPROM/UV 28DIP

Supplier's Site
Microcontrollers - ST62E25CF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62E25CF1
Microcontrollers ST62E25CF1
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ST62E25CF1
Embedded - Microcontrollers ST62E25CF1
IC MCU 8BIT 4KB EPROM/UV 28DIP

IC MCU 8BIT 4KB EPROM/UV 28DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST62E25CF1 795536-ST62E25CF1 ST62E25CF1-ND ST62E25CF1 ST62E25CF1 ST62E25CF1
Product Name 8-bit 4KB 8MHz DIP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST62E25CF1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.0640 KB 4 KB 0.0640 KB 64 KB 0.0640 KB
Supply Voltage 5 volts 3 to 6 volts 3 to 6 volts 6 volts
Package Type Other; DIP CDIP Other; "28-CDIP (0.600"", 15.24mm) Window" CDIP; Other; 28-CDIP (0.600\", 15.24mm) Window CDIP; Other; 28-CDIP (0.600\", 15.24mm) Window
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details