STMicroelectronics, Inc. Microcontrollers ST62E20CF1

Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV
Request a Quote Datasheet
Description
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ST62E20CF1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST62E20CF1-ND
Microcontrollers ST62E20CF1-ND
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST62E20CF1 - 935187-ST62E20CF1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST62E20CF1
935187-ST62E20CF1
Embedded - Embedded - Microcontrollers - ST62E20CF1 935187-ST62E20CF1
Manufacturer: STMicroelectronics Win Source Part Number: 935187-ST62E20CF1 Series: ST6 Operating Temperature Range: 0°C ~ 70°C (TA) Features: ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV Core Processor: ST6 Speed: 8MHz Package: Tube Package: 20-CDIP (0.300", 7.62mm) Window Mounting: Through Hole Core Size: 8-Bit Peripherals: LVD, POR, WDT Number of I/O: 12 Program Memory Size: 4KB (4K x 8) Program Memory Type: EPROM, UV Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 3V ~ 6V Part Status: Obsolete Family Name: ST62E Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935187-ST62E20CF1
Series: ST6
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ST6 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV
Core Processor: ST6
Speed: 8MHz
Package: Tube
Package: 20-CDIP (0.300", 7.62mm) Window
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: LVD, POR, WDT
Number of I/O: 12
Program Memory Size: 4KB (4K x 8)
Program Memory Type: EPROM, UV
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 3V ~ 6V
Part Status: Obsolete
Family Name: ST62E
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8 Bit Embedded Microcontroller MCU - 685-ST62E20CF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8 Bit Embedded Microcontroller MCU
685-ST62E20CF1
8-bit 8 Bit Embedded Microcontroller MCU 685-ST62E20CF1
8 Bit ST6 Microcontroller with 8x8-bitADC 1x8-bit TIMER Product overview: ST62E20CF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 Bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62E20CF1 can be used for catalog matching and distributor lookup.

8 Bit ST6 Microcontroller with 8x8-bitADC 1x8-bit TIMER Product overview: ST62E20CF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8 Bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST62E20CF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST62E20CF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST62E20CF1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST62E20CF1
IC MCU 8BIT 4KB EPROM/UV 20DIP

IC MCU 8BIT 4KB EPROM/UV 20DIP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST62E20CF1
Embedded - Microcontrollers ST62E20CF1
IC MCU 8BIT 4KB EPROM/UV 20DIP

IC MCU 8BIT 4KB EPROM/UV 20DIP

Supplier's Site Datasheet
Microcontrollers - ST62E20CF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST62E20CF1
Microcontrollers ST62E20CF1
ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV

ST6 ST6 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) EPROM, UV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ST62E20CF1-ND 935187-ST62E20CF1 685-ST62E20CF1 ST62E20CF1 ST62E20CF1 ST62E20CF1
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST62E20CF1 8-bit 8 Bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.0640 KB 4 KB 0.0640 KB 64 KB 0.0640 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers