SWITCHED CAPACITOR REGULATOR, 500kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8 Product overview: ST619LBN from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, DIP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST619LBN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1249767-ST619LBN
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 2,000
Current - Output: 30mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3882,497-3882R
Base Product Number: ST619
Product Status: Obsolete
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-DIP (0.300"", 7.62mm)"
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-DIP (0.300", 7.62mm)
IC REG CHARGE PUMP 5V 30MA
IC REG CHARGE PUMP 5V 30MA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-ST619LBN | 1249767-ST619LBN | 497-3882-ND | ST619LBN | ST619LBN | ST619LBN |
| Product Name | 500kHz DIP Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DIP | DIP; Other; Tube | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 5.2 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.1200 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |