IC REG CHARGE PUMP 5V 30MA 8SO Product overview: ST619LBDR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST619LBDR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 129322-ST619LBDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-SO
Purpose: Step-Up
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-SOIC (0.154"", 3.90mm Width)"
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARGE PUMP 5V 30MA 8SO
IC REG CHARGE PUMP 5V 30MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-ST619LBDR | 129322-ST619LBDR | 497-3881-2-ND | ST619LBDR | ST619LBDR | ST619LBDR |
| Product Name | 5V 30MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST619LBDR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SO | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Output Voltage | 5.2 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 0.1200 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |