"Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1249766-ST619LBD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 30mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3880-5,497-3880,
Base Product Number: ST619
Product Status: Obsolete
SWITCHED CAPACITOR REGULATOR, 500kHz SWITCHING FREQ-MAX, PDSO8, SO-8 Product overview: ST619LBD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST619LBD can be used for catalog matching and distributor lookup.
IC REG CHARGE PUMP 5V 30MA 8SOIC
IC REG CHARGE PUMP 5V 30MA 8SO
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-3881-5-ND | 1249766-ST619LBD | 739-ST619LBD | ST619LBD | ST619LBD | ST619LBD |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | 500kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Adjustable / Variable | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tube | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 5 volts | 5.2 volts | 5 volts | 5 to ? volts | ||
| IOUT | 0.0300 amps | 0.1200 amps | 0.0300 amps | 0.0300 amps | 0.0300 amps | |
| VIN | 2 to 3.6 volts | 2 to 3.6 volts |