STMicroelectronics, Inc. RF ICs ST60A3H1C1CCEPY3

Description
Transceiver
Request a Quote
Description
Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 734061 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
734061
RF ICs 734061
Transceiver

Transceiver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 734061
Product Name RF ICs
Package Type VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS8KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details