Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
STMICROELECTRONICS, INC.
ST60A3H0C1CC7XT3 -- RF ICS
STMicroelectronics, Inc.
RF ICs
ST60A3H0C1CC7XT3
Description
STMicroelectronics ST60A3H0C1CC7XT3
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
STMicroelectronics ST60A3H0C1CC7XT3
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
719644
RF ICs
719644
STMicroelectronics ST60A3H0C1CC7XT3
STMicroelectronics ST60A3H0C1CC7XT3
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Switches
Product Number
719644
Product Name
RF ICs
Package Type
VFBGA
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Mechanical Switch Rack, 4 x SP8T, DC - 26.5 GHz, Absorptive, 3U, SMA
ZTM-4SP8T-26
Specs
Package Type
Connectorized
Connector
SMA
Operating Temperature
0.0 to 50 C (32 to 122 F)
View Details
kTB Solutions
Waveguide Switches
NWSD-159
Specs
Frequency Range
4900 to 7050 MHz
Type
Double Pole Double Throw; DPDT
View Details
RS Components, Ltd.
RF Switches
2449753
Specs
Insertion Loss
0.5000 dB
Isolation
22 dB
Impedance
50 ohms
View Details
Crane Aerospace & Electronics
Switches and Switch Matrices
1-2GHZ SWITCH MATRIX SYSTEM
Specs
Frequency Range
1000 to 2000 MHz
Isolation
40 dB
View Details