STMicroelectronics, Inc. RF ICs ST60A2G0I1D7GTO

Description
STMicroelectronics ST60A2G0I1D7GTO
Request a Quote
Description
STMicroelectronics ST60A2G0I1D7GTO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 719642 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
719642
RF ICs 719642
STMicroelectronics ST60A2G0I1D7GTO

STMicroelectronics ST60A2G0I1D7GTO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 719642
Product Name RF ICs
Package Type VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, SP16T x 2, DC - 26.5 GHz, 2U, SMA - ZT-2SP16T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details