Bipolar (BJT) Transistor NPN 120V 1A 12.5W Through Hole SOT-32-3
Win Source Part Number: 1278588-ST600K
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,000
Power - Max: 12.5 W
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 5V
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: SOT-32-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: ST600
Product Status: Obsolete
TRANS NPN 120V 1A SOT32-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ST600K-ND | 1278588-ST600K | ST600K |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |