STMicroelectronics Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST5R33DEMOBOARD ST5R33DEMOBOARD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795533-ST5R33DEMOBOA RD Regulator Topology: Boost Voltage - Output: 3.3V Main Purpose: DC/DC, Step Up Frequency - Switching: 150kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ST5R33MTR Family Name: ST5R33DEMOBOARD Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 13, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795533-ST5R33DEMOBOA RD Regulator Topology: Boost Voltage - Output: 3.3V Main Purpose: DC/DC, Step Up Frequency - Switching: 150kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ST5R33MTR Family Name: ST5R33DEMOBOARD Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 13, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST5R33DEMOBOARD - 795533-ST5R33DEMOBOARD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST5R33DEMOBOARD
795533-ST5R33DEMOBOARD
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST5R33DEMOBOARD 795533-ST5R33DEMOBOARD
Manufacturer: STMicroelectronics Win Source Part Number: 795533-ST5R33DEMOBOA RD Regulator Topology: Boost Voltage - Output: 3.3V Main Purpose: DC/DC, Step Up Frequency - Switching: 150kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: ST5R33MTR Family Name: ST5R33DEMOBOARD Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 13, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 795533-ST5R33DEMOBOARD
Regulator Topology: Boost
Voltage - Output: 3.3V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 150kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: ST5R33MTR
Family Name: ST5R33DEMOBOARD
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 13, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795533-ST5R33DEMOBOARD
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST5R33DEMOBOARD
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,PSA-5451+,CA1389,0.05-4 GHZ - TB-534-1+ - Mini-Circuits
Specs
Category Developement Board
View Details