STMicroelectronics, Inc. Voltage Regulators - DC DC Switching Regulators ST5R28MTR

Description
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 100mA SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 100mA SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - ST5R28MTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ST5R28MTR-ND
Voltage Regulators - DC DC Switching Regulators ST5R28MTR-ND
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 100mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 100mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249773-ST5R28MTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249773-ST5R28MTR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249773-ST5R28MTR
Win Source Part Number: 1249773-ST5R28MTR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 100mA Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 150kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -25°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: ST5R28 Product Status: Obsolete

Win Source Part Number: 1249773-ST5R28MTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 100mA
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 150kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -25°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: ST5R28
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ST5R28MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ST5R28MTR
PMIC - Voltage Regulators - DC DC Switching Regulators ST5R28MTR
IC REG BOOST 2.8V 100MA SOT23-5

IC REG BOOST 2.8V 100MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ST5R28MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ST5R28MTR
Voltage Regulators - DC DC Switching Regulators ST5R28MTR
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 100mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 100mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ST5R28MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ST5R28MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ST5R28MTR
IC REG BOOST 2.8V 100MA SOT23-5

IC REG BOOST 2.8V 100MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ST5R28MTR-ND 1249773-ST5R28MTR ST5R28MTR ST5R28MTR ST5R28MTR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Output Voltage 2.8 volts 2.8 to ? volts 2.8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1744668 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details