Manufacturer: STMicroelectronics
Win Source Part Number: 897830-ST5027
Features: Bipolar (BJT) Transistor NPN 800 V 3 A - 90 W Through Hole TO-220
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: ST5027
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS NPN 800V 3A TO-220 Product overview: ST5027 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 800V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST5027 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 800V 3A 90W Through Hole TO-220
TRANS NPN 800V 3A TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 897830-ST5027 | 276-ST5027 | ST5027-ND | ST5027 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ST5027 | 800V 3A TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps |