STMicroelectronics Logic - Logic - Translators, Level Shifters - ST4G3235BJR ST4G3235BJR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066169-ST4G3235BJR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 4 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 11-Flipchip Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066169-ST4G3235BJR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 4 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 11-Flipchip Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST4G3235BJR - 066169-ST4G3235BJR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST4G3235BJR
066169-ST4G3235BJR
Logic - Logic - Translators, Level Shifters - ST4G3235BJR 066169-ST4G3235BJR
Manufacturer: STMicroelectronics Win Source Part Number: 066169-ST4G3235BJR Packaging: Reel - TR Features: Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 4 Voltage - VCCA: 1.4V to 3.6V Voltage - VCCB: 1.4V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 11-Flipchip Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066169-ST4G3235BJR
Packaging: Reel - TR
Features: Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.4V to 3.6V
Voltage - VCCB: 1.4V to 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 11-Flipchip
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 066169-ST4G3235BJR
Product Name Logic - Logic - Translators, Level Shifters - ST4G3235BJR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - NPIC6C596APWJ - 1083378-NPIC6C596APWJ - Win Source Electronics
Specs
Supply Voltage 2.3 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP
View Details
8 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54199DM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.600, 15.24mm)
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details