STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST485EXDR ST485EXDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031015-ST485EXDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485ECDR; ST485EXDR; ST485EXD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031015-ST485EXDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485ECDR; ST485EXDR; ST485EXD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST485EXDR - 031015-ST485EXDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST485EXDR
031015-ST485EXDR
Interface - Interface - Drivers, Receivers, Transceivers - ST485EXDR 031015-ST485EXDR
Manufacturer: STMicroelectronics Win Source Part Number: 031015-ST485EXDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485ECDR; ST485EXDR; ST485EXD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031015-ST485EXDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ADM485ARZ-REEL; ST485ECDR; ST485EXDR; ST485EXD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST485EXDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST485EXDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST485EXDR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ST485EXDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST485EXDR
Drivers, Receivers, Transceivers ST485EXDR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 031015-ST485EXDR ST485EXDR ST485EXDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST485EXDR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details