STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST485ERBDR ST485ERBDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031014-ST485ERBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031014-ST485ERBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST485ERBDR is a low-power RS-485/RS-422 transceiver designed for half-duplex communication on multipoint bus transmission lines. It operates from a single 5 V supply and features a low quiescent current of 300 µA. The device is capable of withstanding electrostatic discharge (ESD) of ±15 kV (HBM) and ±8 kV (IEC-1000-4-2 contact discharge), ensuring robust performance in harsh environments. This transceiver supports a common mode input voltage range of 7 V to 12 V and allows for the connection of up to 64 transceivers on the bus. It includes built-in current limiting and thermal shutdown protection to prevent driver overload. The driver maintains a high impedance state in 3-state conditions or when powered off, with a typical input hysteresis of 70 mV. Propagation delay is specified at 30 ns with a skew of 5 ns, making it suitable for various data communication applications.

Datasheet Summary
Powered by GS/AI

The ST485ERBDR is a low-power RS-485/RS-422 transceiver designed for half-duplex communication on multipoint bus transmission lines. It operates from a single 5 V supply and features a low quiescent current of 300 µA. The device is capable of withstanding electrostatic discharge (ESD) of ±15 kV (HBM) and ±8 kV (IEC-1000-4-2 contact discharge), ensuring robust performance in harsh environments. This transceiver supports a common mode input voltage range of 7 V to 12 V and allows for the connection of up to 64 transceivers on the bus. It includes built-in current limiting and thermal shutdown protection to prevent driver overload. The driver maintains a high impedance state in 3-state conditions or when powered off, with a typical input hysteresis of 70 mV. Propagation delay is specified at 30 ns with a skew of 5 ns, making it suitable for various data communication applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST485ERBDR - 031014-ST485ERBDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST485ERBDR
031014-ST485ERBDR
Interface - Interface - Drivers, Receivers, Transceivers - ST485ERBDR 031014-ST485ERBDR
Manufacturer: STMicroelectronics Win Source Part Number: 031014-ST485ERBDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 2.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031014-ST485ERBDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 2.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST485ERBDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST485ERBDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST485ERBDR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ST485ERBDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST485ERBDR
Drivers, Receivers, Transceivers ST485ERBDR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 031014-ST485ERBDR ST485ERBDR ST485ERBDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST485ERBDR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details