STMicroelectronics Electronic Wholesale - ST485 ST485

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260309-ST485 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Power Management
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260309-ST485 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - ST485 - 1260309-ST485 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - ST485
1260309-ST485
Electronic Wholesale - ST485 1260309-ST485
Manufacturer: STMicroelectronics Win Source Part Number: 1260309-ST485 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1260309-ST485
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1260309-ST485
Product Name Electronic Wholesale - ST485
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details