Manufacturer: STMicroelectronics
Win Source Part Number: 1102599-ST3L01K7R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 3
Output Type: Fixed
Output Current: 1.2A, 1A, 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 7-SPAK
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 2.6V, 3.3V, 8V
Dropout Voltage-Max: 1.9V @ 1.2A, 1.4V @ 1A, 2.2V @ 200mA
Operating Supply Current: 10mA to 20mA
PSRR: 30dB (100Hz to 100kHz) (MIN), 30dB (100Hz to 100kHz) (MIN), 40dB (100Hz to 100kHz) (MIN)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.6V/3.3V/8V 7SPAK Product overview: ST3L01K7R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6V, 3.3V, 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 3.3V, 8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST3L01K7R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 3 Output 1.2A, 1A, 200mA 7-SPAK
IC REG LINEAR 2.6V/3.3V/8V 7SPAK
IC REG LINEAR 2.6V/3.3V/8V 7SPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1102599-ST3L01K7R | 776-ST3L01K7R | 497-4313-2-ND | ST3L01K7R | ST3L01K7R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ST3L01K7R | 2.6V 3.3V 8V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; 7-SPAK | Other; SPAK-7 (7 Leads + Tab) | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Output Voltage | 2.6 to 8 volts | 8 volts | 2.6 to 8 volts | 2.6 volts |