STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST3485EIDT ST3485EIDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 848631-ST3485EIDT Series: Automotive, AEC-Q100 Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Family Name: ST3485 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16693-2, 497-16693-1, 497-16693-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 848631-ST3485EIDT Series: Automotive, AEC-Q100 Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Family Name: ST3485 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16693-2, 497-16693-1, 497-16693-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3485EIDT - 848631-ST3485EIDT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3485EIDT
848631-ST3485EIDT
Interface - Interface - Drivers, Receivers, Transceivers - ST3485EIDT 848631-ST3485EIDT
Manufacturer: STMicroelectronics Win Source Part Number: 848631-ST3485EIDT Series: Automotive, AEC-Q100 Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Family Name: ST3485 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-16693-2, 497-16693-1, 497-16693-6

Manufacturer: STMicroelectronics
Win Source Part Number: 848631-ST3485EIDT
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Reel - TR
Family Name: ST3485
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16693-2, 497-16693-1, 497-16693-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST3485EIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST3485EIDT
Drivers, Receivers, Transceivers ST3485EIDT
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST3485EIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST3485EIDT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST3485EIDT
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 848631-ST3485EIDT ST3485EIDT ST3485EIDT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3485EIDT Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details