Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001375-ST33ZP24AR28
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 28
Categories: OEM Parts( S )
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001375-ST33ZP24AR28PVSK |
| Product Name | OEM Parts - OEM Parts ( S ) - ST33ZP24AR28PVSK |