STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ST33HTPH2X32AHD4

Description
Win Source Part Number: 1016114-ST33HTPH2X32 AHD4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST33 Core Processor: SecurCore® SC300™ Speed: 33MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: SPI Number of I/O: 2 Program Memory Type: FLASH Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V, 3.3V Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST33HTPH2X32AHD4 TR Base Product Number: ST33
Request a Quote Datasheet
Description
Win Source Part Number: 1016114-ST33HTPH2X32 AHD4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST33 Core Processor: SecurCore® SC300™ Speed: 33MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: SPI Number of I/O: 2 Program Memory Type: FLASH Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V, 3.3V Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST33HTPH2X32AHD4 TR Base Product Number: ST33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1016114-ST33HTPH2X32AHD4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1016114-ST33HTPH2X32AHD4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1016114-ST33HTPH2X32AHD4
Win Source Part Number: 1016114-ST33HTPH2X32 AHD4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST33 Core Processor: SecurCore® SC300™ Speed: 33MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: SPI Number of I/O: 2 Program Memory Type: FLASH Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V, 3.3V Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST33HTPH2X32AHD4 TR Base Product Number: ST33

Win Source Part Number: 1016114-ST33HTPH2X32AHD4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST33
Core Processor: SecurCore® SC300™
Speed: 33MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: SPI
Number of I/O: 2
Program Memory Type: FLASH
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V, 3.3V
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-ST33HTPH2X32AHD4TR
Base Product Number: ST33

Buy Now
Singapore, Singapore
Embedded Microcontroller MCU
769-ST33HTPH2X32AHD4
Embedded Microcontroller MCU 769-ST33HTPH2X32AHD4
Long-term evolution TPM 2.0 device with an SPI interface Product overview: ST33HTPH2X32AHD4 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2X32AHD4 can be used for catalog matching and distributor lookup.

Long-term evolution TPM 2.0 device with an SPI interface Product overview: ST33HTPH2X32AHD4 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2X32AHD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Microcontrollers - 497-ST33HTPH2X32AHD4TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
497-ST33HTPH2X32AHD4TR-ND
Application Specific Microcontrollers 497-ST33HTPH2X32AHD4TR-ND
SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)

SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - ST33HTPH2X32AHD4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
ST33HTPH2X32AHD4
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers ST33HTPH2X32AHD4
IC MCU 32BIT FLASH 32VFQFPN

IC MCU 32BIT FLASH 32VFQFPN

Supplier's Site
Embedded - Microcontrollers - ST33HTPH2X32AHD4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST33HTPH2X32AHD4
Embedded - Microcontrollers ST33HTPH2X32AHD4
IC MCU 32BIT FLASH 32VFQFPN

IC MCU 32BIT FLASH 32VFQFPN

Supplier's Site Datasheet
Microcontrollers - ST33HTPH2X32AHD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST33HTPH2X32AHD4
Microcontrollers ST33HTPH2X32AHD4
SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)

SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - ST33HTPH2X32AHD4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST33HTPH2X32AHD4
Microcontrollers ST33HTPH2X32AHD4
IC MCU 32BIT FLASH 32VFQFPN

IC MCU 32BIT FLASH 32VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1016114-ST33HTPH2X32AHD4 769-ST33HTPH2X32AHD4 497-ST33HTPH2X32AHD4TR-ND ST33HTPH2X32AHD4 ST33HTPH2X32AHD4 ST33HTPH2X32AHD4 ST33HTPH2X32AHD4
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 33 MHz
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts
I/O Ports 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details