STMicroelectronics Embedded Microcontroller MCU ST33HTPH2E32AAF1

Description
Microprocessor Circuit, CMOS Product overview: ST33HTPH2E32AAF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2E32AAF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor Circuit, CMOS Product overview: ST33HTPH2E32AAF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2E32AAF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
769-ST33HTPH2E32AAF1
Embedded Microcontroller MCU 769-ST33HTPH2E32AAF1
Microprocessor Circuit, CMOS Product overview: ST33HTPH2E32AAF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2E32AAF1 can be used for catalog matching and distributor lookup.

Microprocessor Circuit, CMOS Product overview: ST33HTPH2E32AAF1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2E32AAF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST33HTPH2E32AAF1 - 897825-ST33HTPH2E32AAF1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST33HTPH2E32AAF1
897825-ST33HTPH2E32AAF1
Embedded - Embedded - Microcontrollers - ST33HTPH2E32AAF1 897825-ST33HTPH2E32AAF1
Manufacturer: STMicroelectronics Win Source Part Number: 897825-ST33HTPH2E32A AF1 Series: ST33 Operating Temperature Range: -40°C ~ 105°C (TA) Features: SecurCore® SC300™ series Microcontroller IC 32-Bit 33MHz - FLASH 32-VFQFPN (5x5) Core Processor: SecurCore® SC300™ Speed: 33MHz Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Core Size: 32-Bit Connectivity: SPI Program Memory Type: FLASH Supply Voltage: 1.8V, 3.3V Part Status: Not For New Designs Family Name: ST33 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897825-ST33HTPH2E32AAF1
Series: ST33
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: SecurCore® SC300™ series Microcontroller IC 32-Bit 33MHz - FLASH 32-VFQFPN (5x5)
Core Processor: SecurCore® SC300™
Speed: 33MHz
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: SPI
Program Memory Type: FLASH
Supply Voltage: 1.8V, 3.3V
Part Status: Not For New Designs
Family Name: ST33
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
REACH Status: REACH Unaffected

Buy Now
Microcontrollers - ST33HTPH2E32AAF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST33HTPH2E32AAF1
Microcontrollers ST33HTPH2E32AAF1
SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)

SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)

Buy Now
Microcontrollers - ST33HTPH2E32AAF1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST33HTPH2E32AAF1
Microcontrollers ST33HTPH2E32AAF1
IC MCU 32BIT FLASH 32VFQFPN

IC MCU 32BIT FLASH 32VFQFPN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - ST33HTPH2E32AAF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
ST33HTPH2E32AAF1
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers ST33HTPH2E32AAF1
IC MCU 32BIT FLASH 32VFQFPN

IC MCU 32BIT FLASH 32VFQFPN

Supplier's Site
Embedded - Microcontrollers - ST33HTPH2E32AAF1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST33HTPH2E32AAF1
Embedded - Microcontrollers ST33HTPH2E32AAF1
IC MCU 32BIT FLASH 32VFQFPN

IC MCU 32BIT FLASH 32VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-ST33HTPH2E32AAF1 897825-ST33HTPH2E32AAF1 ST33HTPH2E32AAF1 ST33HTPH2E32AAF1 ST33HTPH2E32AAF1 ST33HTPH2E32AAF1
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST33HTPH2E32AAF1 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Embedded - Microcontrollers
Supply Voltage 1.62 to ? volts 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers