Win Source Part Number: 1263313-ST33HTPH2032
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST33
Core Processor: SecurCore® SC300™
Speed: 33MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: SPI
Program Memory Type: FLASH
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V, 3.3V
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-ST33HTPH2032AHD1
Base Product Number: ST33
SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)
IC MCU 32BIT FLASH 32VFQFPN
IC MCU 32BIT FLASH 32VFQFPN
Trusted Platform Module 2.0 with TCG SPI interface Product overview: ST33HTPH2032AHD1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2032AHD1
IC MCU 32BIT FLASH 32VFQFPN
IC MCU 32BIT FLASH 32VFQFPN
SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263313-ST33HTPH2032AHD1 | 497-ST33HTPH2032AHD1TR-ND | 769-ST33HTPH2032AHD1 | ST33HTPH2032AHD1 | ST33HTPH2032AHD1 | ST33HTPH2032AHD1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Application Specific Microcontrollers | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | ||||
| Clock Speed | 33 MHz | |||||
| ROM Type | Flash; FLASH | Flash | ||||
| Supply Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |