IC MCU 32BIT FLASH 32VFQFPN
SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 32-VFQFPN (5x5)
IC MCU 32BIT FLASH 32VFQFPN
IC MCU 32BIT FLASH 32VFQFPN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ST33HTPH2032AAF3 | ST33HTPH2032AAF3 | ST33HTPH2032AAF3 | ST33HTPH2032AAF3 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | |||
| Life Cycle Stage | Declining; Not For New Designs | Declining | ||
| Supply Voltage | 1.8 to 3.3 volts | 1.8 volts | ||
| Serial Interface | SPI; SPI | SPI; SPI |