STMicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers ST33HTPH2028AAF3

Description
Win Source Part Number: 1002149-ST33HTPH2028 AAF3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST33 Core Processor: SecurCore® SC300™ Speed: 33MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: SPI Program Memory Type: FLASH Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V, 3.3V Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST33HTPH2028AAF3 TR Base Product Number: ST33 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1002149-ST33HTPH2028 AAF3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST33 Core Processor: SecurCore® SC300™ Speed: 33MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: SPI Program Memory Type: FLASH Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V, 3.3V Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST33HTPH2028AAF3 TR Base Product Number: ST33 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1002149-ST33HTPH2028AAF3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1002149-ST33HTPH2028AAF3
Integrated Circuits (ICs) - Embedded - Microcontrollers 1002149-ST33HTPH2028AAF3
Win Source Part Number: 1002149-ST33HTPH2028 AAF3 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST33 Core Processor: SecurCore® SC300™ Speed: 33MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: SPI Program Memory Type: FLASH Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.8V, 3.3V Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-ST33HTPH2028AAF3 TR Base Product Number: ST33 Product Status: Not For New Designs

Win Source Part Number: 1002149-ST33HTPH2028AAF3
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST33
Core Processor: SecurCore® SC300™
Speed: 33MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: SPI
Program Memory Type: FLASH
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V, 3.3V
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-ST33HTPH2028AAF3TR
Base Product Number: ST33
Product Status: Not For New Designs

Buy Now
Singapore, Singapore
Embedded Microcontroller MCU
769-ST33HTPH2028AAF3
Embedded Microcontroller MCU 769-ST33HTPH2028AAF3
Microprocessor Circuit, CMOS, PDSO28 Product overview: ST33HTPH2028AAF3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2028AAF3 can be used for catalog matching and distributor lookup.

Microprocessor Circuit, CMOS, PDSO28 Product overview: ST33HTPH2028AAF3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-ST33HTPH2028AAF3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST33HTPH2028AAF3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST33HTPH2028AAF3
Embedded - Microcontrollers ST33HTPH2028AAF3
IC MCU 32BIT FLASH 28TSSOP

IC MCU 32BIT FLASH 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - ST33HTPH2028AAF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
ST33HTPH2028AAF3
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers ST33HTPH2028AAF3
IC MCU 32BIT FLASH 28TSSOP

IC MCU 32BIT FLASH 28TSSOP

Supplier's Site
Microcontrollers - ST33HTPH2028AAF3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST33HTPH2028AAF3
Microcontrollers ST33HTPH2028AAF3
SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 28-TSSOP

SecurCore® SC300™ ST33 Microcontroller IC 32-Bit Single-Core 33MHz FLASH 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1002149-ST33HTPH2028AAF3 769-ST33HTPH2028AAF3 ST33HTPH2028AAF3 ST33HTPH2028AAF3 ST33HTPH2028AAF3
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 33 MHz
ROM Type Flash; FLASH
Supply Voltage 1.8 to 3.3 volts 1.62 to ? volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers