STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST3237EBPR ST3237EBPR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031002-ST3237EBPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Family Name: ST3237E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3237CAI-T; MAX3237EAI; ICL3237IA; Introduction Date: January 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031002-ST3237EBPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Family Name: ST3237E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3237CAI-T; MAX3237EAI; ICL3237IA; Introduction Date: January 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ST3237EBPR is a ±15kV ESD-protected RS-232 transceiver designed for communication interfaces operating at supply voltages between 3V and 5.5V. It features five drivers and three receivers, supporting data rates of up to 250Kbps in normal operation and 1Mbps in very high-speed operation. The device includes a low-power shutdown mode with a current draw of 1mA when receivers are active, making it suitable for power-sensitive applications. The transceiver is equipped with enhanced ESD protection, rated at ±15kV for the I/O pins using the Human Body Model and ±8kV for contact discharge per IEC 1000-4-2 standards. It operates with a guaranteed slew rate of 6V/µs in normal mode and 24V/µs in high-speed mode, ensuring reliable signal integrity. The ST3237EBPR is available in a compact SSOP-28 package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ST3237EBPR is a ±15kV ESD-protected RS-232 transceiver designed for communication interfaces operating at supply voltages between 3V and 5.5V. It features five drivers and three receivers, supporting data rates of up to 250Kbps in normal operation and 1Mbps in very high-speed operation. The device includes a low-power shutdown mode with a current draw of 1mA when receivers are active, making it suitable for power-sensitive applications. The transceiver is equipped with enhanced ESD protection, rated at ±15kV for the I/O pins using the Human Body Model and ±8kV for contact discharge per IEC 1000-4-2 standards. It operates with a guaranteed slew rate of 6V/µs in normal mode and 24V/µs in high-speed mode, ensuring reliable signal integrity. The ST3237EBPR is available in a compact SSOP-28 package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3237EBPR - 031002-ST3237EBPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3237EBPR
031002-ST3237EBPR
Interface - Interface - Drivers, Receivers, Transceivers - ST3237EBPR 031002-ST3237EBPR
Manufacturer: STMicroelectronics Win Source Part Number: 031002-ST3237EBPR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Family Name: ST3237E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): MAX3237CAI-T; MAX3237EAI; ICL3237IA; Introduction Date: January 28, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031002-ST3237EBPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Family Name: ST3237E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3237CAI-T; MAX3237EAI; ICL3237IA;
Introduction Date: January 28, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST3237EBPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST3237EBPR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST3237EBPR
IC TRANSCEIVER FULL 5/3 28SSOP

IC TRANSCEIVER FULL 5/3 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ST3237EBPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST3237EBPR
Drivers, Receivers, Transceivers ST3237EBPR
5/3 Transceiver Full RS232 28-SSOP

5/3 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 031002-ST3237EBPR ST3237EBPR ST3237EBPR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3237EBPR Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details