STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST3232CD ST3232CD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260258-ST3232CD Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ST3232 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260258-ST3232CD Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ST3232 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST3232CD - 1260258-ST3232CD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST3232CD
1260258-ST3232CD
Interface - Interface - Drivers, Receivers, Transceivers - ST3232CD 1260258-ST3232CD
Manufacturer: STMicroelectronics Win Source Part Number: 1260258-ST3232CD Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 400kbps Categories: Integrated Circuits Supplier Device Package: 16-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ST3232 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1260258-ST3232CD
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 400kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ST3232
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST3232CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST3232CD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST3232CD
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site
Drivers, Receivers, Transceivers - ST3232CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST3232CD
Drivers, Receivers, Transceivers ST3232CD
2/2 Transceiver Full RS232 16-SO

2/2 Transceiver Full RS232 16-SO

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1260258-ST3232CD ST3232CD ST3232CD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST3232CD Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details