STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ST2L05R3325PS

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-DFN (5x6)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3586-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3586-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3586-2-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-DFN (5x6)

Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V 1A Voltage Regulator IC
776-ST2L05R3325PS
2.5V 3.3V 1A Voltage Regulator IC 776-ST2L05R3325PS
IC REG LIN 2.5V/3.3V 1A/1A 8DFN Product overview: ST2L05R3325PS from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L05R3325PS can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V/3.3V 1A/1A 8DFN Product overview: ST2L05R3325PS from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L05R3325PS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244821-ST2L05R3325PS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244821-ST2L05R3325PS
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244821-ST2L05R3325PS
Win Source Part Number: 1244821-ST2L05R3325P S Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A, 1A Number of Regulators: 2 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 7V Voltage - Output (Min/Fixed): 2.5V, 3.3V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (5x6) Temperature Range - Operating: 0°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 7 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3586-1,497-3586- 2 Base Product Number: ST2L05 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A

Win Source Part Number: 1244821-ST2L05R3325PS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A, 1A
Number of Regulators: 2
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 2.5V, 3.3V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (5x6)
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3586-1,497-3586-2
Base Product Number: ST2L05
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ST2L05R3325PS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L05R3325PS
PMIC - Voltage Regulators - Linear ST2L05R3325PS
IC REG LIN 2.5V/3.3V 1A/1A 8DFN

IC REG LIN 2.5V/3.3V 1A/1A 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ST2L05R3325PS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ST2L05R3325PS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ST2L05R3325PS
IC REG LIN 2.5V/3.3V 1A/1A 8DFN

IC REG LIN 2.5V/3.3V 1A/1A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-3586-2-ND 776-ST2L05R3325PS 1244821-ST2L05R3325PS ST2L05R3325PS ST2L05R3325PS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 3.3V 1A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 8-VDFN Exposed Pad Other; DFN Other; Tape & Reel (TR),Cut Tape (CT)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3998SETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6221-SFTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details