STMicroelectronics, Inc. 1A LDO Voltage Regulator IC ST2L05R3300PT

Description
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L05R3300PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05R3300PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L05R3300PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05R3300PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LDO Voltage Regulator IC
699-ST2L05R3300PT
1A LDO Voltage Regulator IC 699-ST2L05R3300PT
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L05R3300PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05R3300PT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L05R3300PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05R3300PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300PT - 066163-ST2L05R3300PT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300PT
066163-ST2L05R3300PT
PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300PT 066163-ST2L05R3300PT
Manufacturer: STMicroelectronics Win Source Part Number: 066163-ST2L05R3300PT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed and Adjustable Voltage - Dropout (Typical): 1.1V @ 1A Number of Regulators: 2 Output Type: Adjustable (Fixed) Output Current: 1A, 1A Family Name: ST2L05 Output Voltage: 3.3V, 1.25 V to 5.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: PPAK Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A Operating Supply Current: 5mA PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.7V Alternative Parts (Cross-Reference): BA3257FP; FAN1538PBX_NL; FAN1538PBX; ST2L05-3300PS; Introduction Date: May 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066163-ST2L05R3300PT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 1A, 1A
Family Name: ST2L05
Output Voltage: 3.3V, 1.25 V to 5.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A
Operating Supply Current: 5mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.7V
Alternative Parts (Cross-Reference): BA3257FP; FAN1538PBX_NL; FAN1538PBX; ST2L05-3300PS;
Introduction Date: May 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ST2L05R3300PT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L05R3300PT
PMIC - Voltage Regulators - Linear ST2L05R3300PT
IC REG LIN POS ADJ 1A/1A PPAK

IC REG LIN POS ADJ 1A/1A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ST2L05R3300PT 066163-ST2L05R3300PT ST2L05R3300PT
Product Name 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300PT PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; TO-252-5 PPAK; Other; PPAK
Output Voltage 5.7 volts 1.25 to 3.3 volts
IOUT 1 amps 1 amps 1 amps
VIN 7 volts 7 volts
Unlock Full Specs
to access all available technical data