Manufacturer: STMicroelectronics
Win Source Part Number: 795522-ST2L05R3300PS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Configuration: Positive
Output Current: 1A, 1A
Family Name: ST2L05
Output Voltage: 1.25V (3.3V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-DFN (5x6)
Output Voltage MAX: 5.7V
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A
Alternative Parts (Cross-Reference): ST2L05R3300K5; ST2L05-3300K5;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
2-Output LDO Voltage Regulator, 3.3V, 1A, DFN, 7V In Product overview: ST2L05R3300PS from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 7V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L05R3300PS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A 8-DFN (5x6)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A 8-DFN (5x6)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A 8-DFN (5x6)
LDO Voltage Regulators Lo Quiescent Current Dual VLTG Regultr
IC REG LIN POS ADJ 1A/1A 8DFN
IC REG LIN POS ADJ 1A/1A 8DFN
IC REG LIN POS ADJ 1A/1A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 795522-ST2L05R3300PS | 776-ST2L05R3300PS | 497-7923-6-ND | ST2L05R3300PS | ST2L05R3300PS | ST2L05R3300PS | ST2L05R3300PS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300PS | 3.3V 1A 7V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; DFN | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |