STMicroelectronics, Inc. 1A Voltage Regulator IC ST2L05R3300K5

Description
IC REG LIN POS ADJ 1A/1A 5SPAK Product overview: ST2L05R3300K5 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L05R3300K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1A/1A 5SPAK Product overview: ST2L05R3300K5 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L05R3300K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-ST2L05R3300K5
1A Voltage Regulator IC 776-ST2L05R3300K5
IC REG LIN POS ADJ 1A/1A 5SPAK Product overview: ST2L05R3300K5 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L05R3300K5 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1A/1A 5SPAK Product overview: ST2L05R3300K5 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L05R3300K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3583-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3583-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3583-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A 5-SPAK

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A 5-SPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300K5 - 795521-ST2L05R3300K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300K5
795521-ST2L05R3300K5
PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300K5 795521-ST2L05R3300K5
Manufacturer: STMicroelectronics Win Source Part Number: 795521-ST2L05R3300K5 Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: SPak-5 (5 leads + Tab) Mounting: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A, 1A Family Name: ST2L05 Output Voltage: 1.25V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: 5-SPAK Output Voltage MAX: 5.7V Voltage Input MAX: 7V Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A Alternative Parts (Cross-Reference): ST2L05R3300PS; Introduction Date: May 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795521-ST2L05R3300K5
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: SPak-5 (5 leads + Tab)
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A, 1A
Family Name: ST2L05
Output Voltage: 1.25V (3.3V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 5-SPAK
Output Voltage MAX: 5.7V
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A
Alternative Parts (Cross-Reference): ST2L05R3300PS;
Introduction Date: May 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ST2L05R3300K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ST2L05R3300K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ST2L05R3300K5
IC REG LIN POS ADJ 1A/1A 5SPAK

IC REG LIN POS ADJ 1A/1A 5SPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - ST2L05R3300K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L05R3300K5
PMIC - Voltage Regulators - Linear ST2L05R3300K5
IC REG LIN POS ADJ 1A/1A 5SPAK

IC REG LIN POS ADJ 1A/1A 5SPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ST2L05R3300K5 497-3583-2-ND 795521-ST2L05R3300K5 ST2L05R3300K5 ST2L05R3300K5
Product Name 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - ST2L05R3300K5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Output Voltage 5.7 volts 1.25 to 5.7 volts 1.25 to 3.3 volts 1.25 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1.1 volts 1.3 volts 1.3 volts
IQ 0.0050 amps 0.0050 amps
Unlock Full Specs
to access all available technical data