STMicroelectronics, Inc. 1.8V 2.5V 1A LDO Voltage Regulator IC ST2L05R1825PT

Description
IC REG LIN 1.8V/2.5V 1A/1A PPAK Product overview: ST2L05R1825PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05R1825PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8V/2.5V 1A/1A PPAK Product overview: ST2L05R1825PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05R1825PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 2.5V 1A LDO Voltage Regulator IC
699-ST2L05R1825PT
1.8V 2.5V 1A LDO Voltage Regulator IC 699-ST2L05R1825PT
IC REG LIN 1.8V/2.5V 1A/1A PPAK Product overview: ST2L05R1825PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05R1825PT can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/2.5V 1A/1A PPAK Product overview: ST2L05R1825PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05R1825PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244813-ST2L05R1825PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244813-ST2L05R1825PT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244813-ST2L05R1825PT
Win Source Part Number: 1244813-ST2L05R1825P T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 1A, 1A Number of Regulators: 2 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 7V Voltage - Output (Min/Fixed): 1.8V, 2.5V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PPAK Temperature Range - Operating: 0°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 7 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3581-1R,497-3581 -1,497-3581-2,497-35 81-2R Base Product Number: ST2L05 Product Status: Obsolete Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A

Win Source Part Number: 1244813-ST2L05R1825PT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1A, 1A
Number of Regulators: 2
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 1.8V, 2.5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PPAK
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3581-1R,497-3581-1,497-3581-2,497-3581-2R
Base Product Number: ST2L05
Product Status: Obsolete
Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ST2L05R1825PT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L05R1825PT
PMIC - Voltage Regulators - Linear ST2L05R1825PT
IC REG LIN 1.8V/2.5V 1A/1A PPAK

IC REG LIN 1.8V/2.5V 1A/1A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ST2L05R1825PT 1244813-ST2L05R1825PT ST2L05R1825PT
Product Name 1.8V 2.5V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-252-5 DPAK; PPAK; Other; Tape & Reel (TR)
Output Voltage 2.5 volts
IOUT 1 amps 1 amps
Dropout Voltage 1.1 volts 1.3 volts
Unlock Full Specs
to access all available technical data