STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear ST2L05-3325PT

Description
Win Source Part Number: 1244810-ST2L05-3325P T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A, 1A Number of Regulators: 2 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 7V Voltage - Output (Min/Fixed): 2.5V, 3.3V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PPAK Temperature Range - Operating: 0°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 7 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3578-5 Base Product Number: ST2L05 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A
Request a Quote Datasheet
Description
Win Source Part Number: 1244810-ST2L05-3325P T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A, 1A Number of Regulators: 2 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 7V Voltage - Output (Min/Fixed): 2.5V, 3.3V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PPAK Temperature Range - Operating: 0°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 7 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3578-5 Base Product Number: ST2L05 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244810-ST2L05-3325PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244810-ST2L05-3325PT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244810-ST2L05-3325PT
Win Source Part Number: 1244810-ST2L05-3325P T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A, 1A Number of Regulators: 2 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 7V Voltage - Output (Min/Fixed): 2.5V, 3.3V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PPAK Temperature Range - Operating: 0°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 7 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3578-5 Base Product Number: ST2L05 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A

Win Source Part Number: 1244810-ST2L05-3325PT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A, 1A
Number of Regulators: 2
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 2.5V, 3.3V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PPAK
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3578-5
Base Product Number: ST2L05
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V 1A LDO Voltage Regulator IC
699-ST2L05-3325PT
2.5V 3.3V 1A LDO Voltage Regulator IC 699-ST2L05-3325PT
IC REG LIN 2.5V/3.3V 1A/1A PPAK Product overview: ST2L05-3325PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05-3325PT can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V/3.3V 1A/1A PPAK Product overview: ST2L05-3325PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05-3325PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - ST2L05-3325PT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L05-3325PT
PMIC - Voltage Regulators - Linear ST2L05-3325PT
IC REG LIN 2.5V/3.3V 1A/1A PPAK

IC REG LIN 2.5V/3.3V 1A/1A PPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1244810-ST2L05-3325PT 699-ST2L05-3325PT ST2L05-3325PT
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.5V 3.3V 1A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type DPAK; PPAK; Other; Tube Other; TO-252-5
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details