Win Source Part Number: 1244809-ST2L05-3318K
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 960
Mounting: SMD (SMT)
Current - Output: 1A, 1A
Number of Regulators: 2
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 1.8V, 3.3V
Package / Case: SPak-5 (5 leads + Tab)
Supplier Device Package: 5-SPAK
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 7 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: ST2L05
Product Status: Obsolete
Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 5-SPAK
IC REG LIN 1.8V/3.3V 1A/1A 5SPAK Product overview: ST2L05-3318K5 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L05-3318K5 can be used for catalog matching and distributor lookup.
IC REG LIN 1.8V/3.3V 1A/1A 5SPAK
IC REG LIN 1.8V/3.3V 1A/1A 5SPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244809-ST2L05-3318K5 | ST2L05-3318K5-ND | 776-ST2L05-3318K5 | ST2L05-3318K5 | ST2L05-3318K5 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 3.3V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tube | Other; SPAK-5 (5 Leads + Tab) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |