STMicroelectronics, Inc. 1A LDO Voltage Regulator IC ST2L05-2500PT

Description
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L05-2500PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05-2500PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L05-2500PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05-2500PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LDO Voltage Regulator IC
699-ST2L05-2500PT
1A LDO Voltage Regulator IC 699-ST2L05-2500PT
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L05-2500PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05-2500PT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L05-2500PT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L05-2500PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244812-ST2L05-2500PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244812-ST2L05-2500PT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244812-ST2L05-2500PT
Win Source Part Number: 1244812-ST2L05-2500P T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A, 1A Number of Regulators: 2 Output Type: Adjustable (Fixed) Voltage - Output (Max): 5.7V Output Configuration: Positive Voltage - Input (Max): 7V Voltage - Output (Min/Fixed): 1.25V (2.5V) Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PPAK Temperature Range - Operating: 0°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3574-5 Base Product Number: ST2L05 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A

Win Source Part Number: 1244812-ST2L05-2500PT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A, 1A
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Voltage - Output (Max): 5.7V
Output Configuration: Positive
Voltage - Input (Max): 7V
Voltage - Output (Min/Fixed): 1.25V (2.5V)
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PPAK
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3574-5
Base Product Number: ST2L05
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.3V @ 1A, 1.3V @ 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ST2L05-2500PT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L05-2500PT
PMIC - Voltage Regulators - Linear ST2L05-2500PT
IC REG LIN POS ADJ 1A/1A PPAK

IC REG LIN POS ADJ 1A/1A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ST2L05-2500PT 1244812-ST2L05-2500PT ST2L05-2500PT
Product Name 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-252-5 DPAK; PPAK; Other; Tube
Output Voltage 5.7 volts
IOUT 1 amps 1 amps
Dropout Voltage 1.1 volts 1.3 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4960KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 32-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412882 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details