STMicroelectronics, Inc. 1A Voltage Regulator IC ST2L01PTR

Description
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L01PTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L01PTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L01PTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L01PTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-ST2L01PTR
1A Voltage Regulator IC 776-ST2L01PTR
IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L01PTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L01PTR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A/1A PPAK Product overview: ST2L01PTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L01PTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ST2L01PTR - 066162-ST2L01PTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ST2L01PTR
066162-ST2L01PTR
PMIC - PMIC - Voltage Regulators - Linear - ST2L01PTR 066162-ST2L01PTR
Manufacturer: STMicroelectronics Win Source Part Number: 066162-ST2L01PTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed and Adjustable Voltage - Dropout (Typical): 1.1V @ 1A Number of Regulators: 2 Output Type: Adjustable (Fixed) Output Current: 1A, 1A Output Voltage: 3.3V, 1.25 V to 3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: PPAK Maximum Input Voltage: 5.25V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A PSRR: 70db to 38dB (1kHz to 100kHz), 80dB (43dB (1kHz to 100kHz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066162-ST2L01PTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 1A, 1A
Output Voltage: 3.3V, 1.25 V to 3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 5.25V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Dropout Voltage-Max: 1.3V @ 1A, 1.3V @ 1A
PSRR: 70db to 38dB (1kHz to 100kHz), 80dB (43dB (1kHz to 100kHz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ST2L01PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ST2L01PTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ST2L01PTR
IC REG LIN POS ADJ 1A/1A PPAK

IC REG LIN POS ADJ 1A/1A PPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - ST2L01PTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L01PTR
PMIC - Voltage Regulators - Linear ST2L01PTR
IC REG LIN POS ADJ 1A/1A PPAK

IC REG LIN POS ADJ 1A/1A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-ST2L01PTR 066162-ST2L01PTR ST2L01PTR ST2L01PTR
Product Name 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ST2L01PTR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; TO-252-5 PPAK; Other; PPAK DPAK
Output Voltage 3 volts 1.25 to 3.3 volts 1.25 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1.1 volts 1.3 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data