STMicroelectronics, Inc. 1A Voltage Regulator IC ST2L01K5R

Description
IC REG LIN POS ADJ 1A/1A 5SPAK Product overview: ST2L01K5R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L01K5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1A/1A 5SPAK Product overview: ST2L01K5R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L01K5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-ST2L01K5R
1A Voltage Regulator IC 776-ST2L01K5R
IC REG LIN POS ADJ 1A/1A 5SPAK Product overview: ST2L01K5R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L01K5R can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1A/1A 5SPAK Product overview: ST2L01K5R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ST2L01K5R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ST2L01K5R - 795520-ST2L01K5R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ST2L01K5R
795520-ST2L01K5R
PMIC - PMIC - Voltage Regulators - Linear - ST2L01K5R 795520-ST2L01K5R
Manufacturer: STMicroelectronics Win Source Part Number: 795520-ST2L01K5R Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: SPak-5 (5 leads + Tab) Mounting: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1A, 1A Family Name: ST2L01 Output Voltage: 1.25V (3.3V) Categories: Integrated Circuits (ICs) PSRR: 70db ~ 38dB (1kHz ~ 100kHz), 80dB (43dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 5-SPAK Output Voltage MAX: 3V Voltage Input MAX: 5.25V Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A Alternative Parts (Cross-Reference): BA3259HFP-TR; FAN1538PBX_NL; BA3259HFP; FAN1538PBX; Introduction Date: March 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795520-ST2L01K5R
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: SPak-5 (5 leads + Tab)
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A, 1A
Family Name: ST2L01
Output Voltage: 1.25V (3.3V)
Categories: Integrated Circuits (ICs)
PSRR: 70db ~ 38dB (1kHz ~ 100kHz), 80dB (43dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 5-SPAK
Output Voltage MAX: 3V
Voltage Input MAX: 5.25V
Voltage Dropout (Maximum): 1.3V @ 1A, 1.3V @ 1A
Alternative Parts (Cross-Reference): BA3259HFP-TR; FAN1538PBX_NL; BA3259HFP; FAN1538PBX;
Introduction Date: March 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ST2L01K5R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L01K5R
PMIC - Voltage Regulators - Linear ST2L01K5R
IC REG LIN POS ADJ 1A/1A 5SPAK

IC REG LIN POS ADJ 1A/1A 5SPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ST2L01K5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ST2L01K5R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ST2L01K5R
IC REG LIN POS ADJ 1A/1A 5SPAK

IC REG LIN POS ADJ 1A/1A 5SPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-ST2L01K5R 795520-ST2L01K5R ST2L01K5R ST2L01K5R
Product Name 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ST2L01K5R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Output Voltage 3 volts 1.25 to 3.3 volts 1.25 volts
IOUT 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 1.1 volts 1.3 volts
IQ 0.0150 amps
Unlock Full Specs
to access all available technical data