STMicroelectronics, Inc. Dual LDO Voltage Regulator IC ST2L01K5

Description
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PSSO5, POWER FLEX SPAK-5 Product overview: ST2L01K5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L01K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PSSO5, POWER FLEX SPAK-5 Product overview: ST2L01K5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L01K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual LDO Voltage Regulator IC
699-ST2L01K5
Dual LDO Voltage Regulator IC 699-ST2L01K5
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PSSO5, POWER FLEX SPAK-5 Product overview: ST2L01K5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L01K5 can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, PSSO5, POWER FLEX SPAK-5 Product overview: ST2L01K5 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-ST2L01K5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - ST2L01K5 - 1260238-ST2L01K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - ST2L01K5
1260238-ST2L01K5
PMIC - PMIC - Voltage Regulators - Linear - ST2L01K5 1260238-ST2L01K5
Manufacturer: STMicroelectronics Win Source Part Number: 1260238-ST2L01K5 Packaging: Tube Mounting Style: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Output Current: 1A, 1A Categories: Integrated Circuits Supplier Device Package: 5-SPAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 70db ~ 38dB (1kHz ~ 100kHz), 80dB (43dB (1kHz ~ 100kHz) Maximum Output Voltage: 3V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.st.com Manufacturer Package: SPak-5 (5 leads + Tab) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ST2L01 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V (3.3V) Voltage - Input (Maximum): 5.25V Maximum Dropout Voltage: 1.3V at 1A, 1.3V at 1A

Manufacturer: STMicroelectronics
Win Source Part Number: 1260238-ST2L01K5
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Output Current: 1A, 1A
Categories: Integrated Circuits
Supplier Device Package: 5-SPAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 70db ~ 38dB (1kHz ~ 100kHz), 80dB (43dB (1kHz ~ 100kHz)
Maximum Output Voltage: 3V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: SPak-5 (5 leads + Tab)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ST2L01
Manufacturer Pack Quantity: 960
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V (3.3V)
Voltage - Input (Maximum): 5.25V
Maximum Dropout Voltage: 1.3V at 1A, 1.3V at 1A

Buy Now
PMIC - Voltage Regulators - Linear - ST2L01K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ST2L01K5
PMIC - Voltage Regulators - Linear ST2L01K5
IC REG LIN POS ADJ 1A/1A 5SPAK

IC REG LIN POS ADJ 1A/1A 5SPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-ST2L01K5 1260238-ST2L01K5 ST2L01K5
Product Name Dual LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - ST2L01K5 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Output Voltage 3 volts 3 volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 1.1 volts 1.3 volts
Unlock Full Specs
to access all available technical data