Manufacturer: STMicroelectronics
Win Source Part Number: 849017-ST26025A
Features: Bipolar (BJT) Transistor 100 V 20 A 160 W
Package: Tray
Part Status: Obsolete
Family Name: ST26025
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ST26025A-ND, -497-12532, 497-12532
Bipolar (BJT) Transistor PNP - Darlington 100V 20A 160W Chassis Mount TO-3
TRANS PNP DARL 100V 20A TO3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 849017-ST26025A | 497-12532-ND | ST26025A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ST26025A | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-3; SOT3 | TO-3; TO-204AA, TO-3 |