STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25TV02K-AD6H3

Description
Win Source Part Number: 1235513-ST25TV02K-AD 6H3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Package: Tape & Reel Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-18730-1,497-1873 0-2,ST25TV02K-AD6H3, 497-18730-6 Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1235513-ST25TV02K-AD 6H3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Package: Tape & Reel Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-18730-1,497-1873 0-2,ST25TV02K-AD6H3, 497-18730-6 Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235513-ST25TV02K-AD6H3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235513-ST25TV02K-AD6H3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235513-ST25TV02K-AD6H3
Win Source Part Number: 1235513-ST25TV02K-AD 6H3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: ST25T Package: Tape & Reel Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-18730-1,497-1873 0-2,ST25TV02K-AD6H3, 497-18730-6 Base Product Number: ST25

Win Source Part Number: 1235513-ST25TV02K-AD6H3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: ST25T
Package: Tape & Reel
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Other Names: 497-18730-1,497-18730-2,ST25TV02K-AD6H3,497-18730-6
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235513-ST25TV02K-AD6H3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details