Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
STMICROELECTRONICS
ST25TN01K-AFH5 -- RFID, RF ACCESS, MONITORING ICS
STMicroelectronics
RFID, RF Access, Monitoring ICs
ST25TN01K-AFH5
Description
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN
Quarktwin Technology Ltd.
Done
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TN01K-AFH5
RFID, RF Access, Monitoring ICs
ST25TN01K-AFH5
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN
RFID Transponder IC 13.56MHz ISO 14443, NFC 5-UFDFN
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Network and Communication Chips
Product Number
ST25TN01K-AFH5
Product Name
RFID, RF Access, Monitoring ICs
Device Type
Receiver
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Transceiver ICs
QM35825SR
Specs
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Infineon Technologies AG
RF Switches
BGSA14M2N10E6327XTSA1
Specs
Operating Frequency
400 to 7125 MHz
Package Type
10-XFQFN
View Details
2
suppliers
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
5962-8776001SSA
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
Telecom
SI3011-F-FS
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details