STMicroelectronics RFID, RF Access, Monitoring ICs ST25TB512-AT6G6

Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TB512-AT6G6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TB512-AT6G6
RFID, RF Access, Monitoring ICs ST25TB512-AT6G6
RFID Transponder IC 13.56MHz ISO 14443 Die

RFID Transponder IC 13.56MHz ISO 14443 Die

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25TB512-AT6G6 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25TB512-AT6G6
RFID, RF Access, Monitoring ICs ST25TB512-AT6G6
IC RFID TRANSP 13.56MHZ WAFER

IC RFID TRANSP 13.56MHZ WAFER

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25TB512-AT6G6 ST25TB512-AT6G6
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4736-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 163 MHz
Bias Current 19.9 mA
View Details