STMicroelectronics RFID, RF Access, Monitoring ICs ST25TB04K-AC6G6

Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TB04K-AC6G6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TB04K-AC6G6
RFID, RF Access, Monitoring ICs ST25TB04K-AC6G6
RFID Transponder IC 13.56MHz ISO 14443 Die

RFID Transponder IC 13.56MHz ISO 14443 Die

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25TB04K-AC6G6 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25TB04K-AC6G6
RFID, RF Access, Monitoring ICs ST25TB04K-AC6G6
IC RFID TRANSP 13.56MHZ WAFER

IC RFID TRANSP 13.56MHZ WAFER

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25TB04K-AC6G6 ST25TB04K-AC6G6
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32286-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details