STMicroelectronics RFID, RF Access, Monitoring ICs ST25TB02K-AC6G6

Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443 Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TB02K-AC6G6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TB02K-AC6G6
RFID, RF Access, Monitoring ICs ST25TB02K-AC6G6
RFID Transponder IC 13.56MHz ISO 14443 Die

RFID Transponder IC 13.56MHz ISO 14443 Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number ST25TB02K-AC6G6
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - CYBL10162-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details