Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
STMICROELECTRONICS
ST25TA64K-AB6G3 -- RFID, RF ACCESS, MONITORING ICS
STMicroelectronics
RFID, RF Access, Monitoring ICs
ST25TA64K-AB6G3
Description
RFID Transponder IC 13.56MHz ISO 14443, NFC Die
Quarktwin Technology Ltd.
Done
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443, NFC Die
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TA64K-AB6G3
RFID, RF Access, Monitoring ICs
ST25TA64K-AB6G3
RFID Transponder IC 13.56MHz ISO 14443, NFC Die
RFID Transponder IC 13.56MHz ISO 14443, NFC Die
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Network and Communication Chips
Product Number
ST25TA64K-AB6G3
Product Name
RFID, RF Access, Monitoring ICs
Device Type
Receiver
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer
AWMF-0236
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
37000 to 43500 MHz
View Details
Infineon Technologies AG
RF Amplifiers
BGA9C1MN9E6327XTSA1
Specs
Technology
5G Standard; 5G
Supply Voltage
Other; 1.1V ~ 2V
Package Type
9-XFLGA
View Details
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
5962-9164001MXA
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
RF Misc ICs and Modules
SE2614BT-R
Specs
Technology
802.11b/g/n
Package Type
20-UFQFN Exposed Pad
View Details
2
suppliers