STMicroelectronics RFID, RF Access, Monitoring ICs ST25TA512B-AC6G5

Description
RFID Transponder IC 13.56MHz ISO 14443, NFC 1.65V ~ 5.5V Die
Datasheet
Description
RFID Transponder IC 13.56MHz ISO 14443, NFC 1.65V ~ 5.5V Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST25TA512B-AC6G5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST25TA512B-AC6G5
RFID, RF Access, Monitoring ICs ST25TA512B-AC6G5
RFID Transponder IC 13.56MHz ISO 14443, NFC 1.65V ~ 5.5V Die

RFID Transponder IC 13.56MHz ISO 14443, NFC 1.65V ~ 5.5V Die

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - ST25TA512B-AC6G5 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
ST25TA512B-AC6G5
RFID, RF Access, Monitoring ICs ST25TA512B-AC6G5
IC RFID TRANSP 13.56MHZ WAFER

IC RFID TRANSP 13.56MHZ WAFER

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST25TA512B-AC6G5 ST25TA512B-AC6G5
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type Receiver RFID Transponder
Features RoHS
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32BPC-G - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - SI3011-F-FS-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details